Quantum Storage Systems Open Wire Shelving, 8Shelves, 21Bin, Clr; Shelving Unit Type Quantum Storage WR8-952CL

Description
OPEN WIRE SHELVING, 8SHELVES, 21BIN, CLR; Shelving Unit Type:Open Wire Shelving; No. of Bins:21; Height:74"; Width:24"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN WIRE SHELVING, 8SHELVES, 21BIN, CLR; Shelving Unit Type:Open Wire Shelving; No. of Bins:21; Height:74"; Width:24"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 8Shelves, 21Bin, Clr; Shelving Unit Type Quantum Storage - 42AC8232 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 8Shelves, 21Bin, Clr; Shelving Unit Type Quantum Storage
42AC8232
Open Wire Shelving, 8Shelves, 21Bin, Clr; Shelving Unit Type Quantum Storage 42AC8232
OPEN WIRE SHELVING, 8SHELVES, 21BIN, CLR; Shelving Unit Type:Open Wire Shelving; No. of Bins:21; Height:74"; Width:24"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

OPEN WIRE SHELVING, 8SHELVES, 21BIN, CLR; Shelving Unit Type:Open Wire Shelving; No. of Bins:21; Height:74"; Width:24"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC8232
Product Name Open Wire Shelving, 8Shelves, 21Bin, Clr; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Open shelving - SRE1551B - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
Server Rack Shelves - 2228278 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 50.72 lbs (23 kg)
Depth 21.97 inch (558 mm)
View Details
Drive-In / Drive-Thru Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet; Drive-In
Shelving/Racking Options Double Sided
View Details