TransPak 72" x 18" x 54" - 4 Shelf - Wire Shelving Starter Unit WS721854

Description
Maximize your storage space with these adjustable wire shelving units. NSF certified wire shelves assemble in minutes without any tools. Chrome plated, steel shelving can adjust in 1" increments. Starter Units come complete with four posts and four adjustable shelves. Additional Wire Shelves and Accessories sold separately. Mobilize your wire shelving by adding Swivel Casters WSCASTER (sold separately). Expand your shelving with Add-On Unit WS721854A.
Description
Maximize your storage space with these adjustable wire shelving units. NSF certified wire shelves assemble in minutes without any tools. Chrome plated, steel shelving can adjust in 1" increments. Starter Units come complete with four posts and four adjustable shelves. Additional Wire Shelves and Accessories sold separately. Mobilize your wire shelving by adding Swivel Casters WSCASTER (sold separately). Expand your shelving with Add-On Unit WS721854A.

Suppliers

Company
Product
Description
Supplier Links
72
San Jose, CA, USA
72" x 18" x 54" - 4 Shelf - Wire Shelving Starter Unit
WS721854
72" x 18" x 54" - 4 Shelf - Wire Shelving Starter Unit WS721854
Maximize your storage space with these adjustable wire shelving units. NSF certified wire shelves assemble in minutes without any tools. Chrome plated, steel shelving can adjust in 1" increments. Starter Units come complete with four posts and four adjustable shelves. Additional Wire Shelves and Accessories sold separately. Mobilize your wire shelving by adding Swivel Casters WSCASTER (sold separately). Expand your shelving with Add-On Unit WS721854A.

Maximize your storage space with these adjustable wire shelving units.

  • NSF certified wire shelves assemble in minutes without any tools.
  • Chrome plated, steel shelving can adjust in 1" increments.
  • Starter Units come complete with four posts and four adjustable shelves.
  • Additional Wire Shelves and Accessories sold separately.
  • Mobilize your wire shelving by adding Swivel Casters WSCASTER (sold separately).
  • Expand your shelving with Add-On Unit WS721854A.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Shelving and Racking
Product Number WS721854
Product Name 72" x 18" x 54" - 4 Shelf - Wire Shelving Starter Unit
Category Commercial
Type Wire
Shelving/Racking Options Open
Depth 18 inch (457 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specialized units - GT-C1019S - Rousseau Metal Inc.
Specs
Category Industrial
Depth 30 inch (762 mm)
Length 76 inch (1930 mm)
View Details
Server Racks - 1863316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
36
Specs
Category Commercial
Type Wire
Shelving/Racking Options Open
View Details