Quantum Storage Systems Wire Shelving, 8Shelves, 35Bins, Ivory; Shelving Unit Type Quantum Storage WR8-441IV

Description
WIRE SHELVING, 8SHELVES, 35BINS, IVORY; Shelving Unit Type:Open Wire Shelving; No. of Bins:35; Height:74"; Width:14"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE SHELVING, 8SHELVES, 35BINS, IVORY; Shelving Unit Type:Open Wire Shelving; No. of Bins:35; Height:74"; Width:14"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelving, 8Shelves, 35Bins, Ivory; Shelving Unit Type Quantum Storage - 44AC8466 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelving, 8Shelves, 35Bins, Ivory; Shelving Unit Type Quantum Storage
44AC8466
Wire Shelving, 8Shelves, 35Bins, Ivory; Shelving Unit Type Quantum Storage 44AC8466
WIRE SHELVING, 8SHELVES, 35BINS, IVORY; Shelving Unit Type:Open Wire Shelving; No. of Bins:35; Height:74"; Width:14"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes

WIRE SHELVING, 8SHELVES, 35BINS, IVORY; Shelving Unit Type:Open Wire Shelving; No. of Bins:35; Height:74"; Width:14"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8466
Product Name Wire Shelving, 8Shelves, 35Bins, Ivory; Shelving Unit Type Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Specialized storage - SRP0430 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 36 inch (914 mm)
Length 87 inch (2210 mm)
View Details
Storage Racking - 3741647 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 794 lbs (360 kg)
Length 48.03 inch (1220 mm)
View Details
Pallet Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty (optional feature); Pallet
Shelving/Racking Options Double Sided
View Details