Quantum Storage Systems Wire Shelving, 12Shelves, 143Bins, Grn; Shelving Unit Type Quantum Storage WR74-2460-143105GN

Description
WIRE SHELVING, 12SHELVES, 143BINS, GRN; Shelving Unit Type:Open Wire Shelving; No. of Bins:143; Height:74"; Width:24"; Length:60"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes
Datasheet
Description
WIRE SHELVING, 12SHELVES, 143BINS, GRN; Shelving Unit Type:Open Wire Shelving; No. of Bins:143; Height:74"; Width:24"; Length:60"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelving, 12Shelves, 143Bins, Grn; Shelving Unit Type Quantum Storage - 44AC8401 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelving, 12Shelves, 143Bins, Grn; Shelving Unit Type Quantum Storage
44AC8401
Wire Shelving, 12Shelves, 143Bins, Grn; Shelving Unit Type Quantum Storage 44AC8401
WIRE SHELVING, 12SHELVES, 143BINS, GRN; Shelving Unit Type:Open Wire Shelving; No. of Bins:143; Height:74"; Width:24"; Length:60"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes

WIRE SHELVING, 12SHELVES, 143BINS, GRN; Shelving Unit Type:Open Wire Shelving; No. of Bins:143; Height:74"; Width:24"; Length:60"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8401
Product Name Wire Shelving, 12Shelves, 143Bins, Grn; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Capacity 600 lbs (272 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 2761184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 17.72 inch (450 mm)
Width 17.72 inch (450 mm)
View Details
Shelving with drawers - R5SHE-752401 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details