Quantum Storage Systems Wire Shelving, 12Shelves, 66Bins, Ivory; Shelving Unit Type Quantum Storage WR74-2448-66106IV

Description
WIRE SHELVING, 12SHELVES, 66BINS, IVORY; Shelving Unit Type:Open Wire Shelving; No. of Bins:66; Height:74"; Width:24"; Length:48"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Wire RoHS Compliant: Yes
Datasheet
Description
WIRE SHELVING, 12SHELVES, 66BINS, IVORY; Shelving Unit Type:Open Wire Shelving; No. of Bins:66; Height:74"; Width:24"; Length:48"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Wire RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelving, 12Shelves, 66Bins, Ivory; Shelving Unit Type Quantum Storage - 44AC8390 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelving, 12Shelves, 66Bins, Ivory; Shelving Unit Type Quantum Storage
44AC8390
Wire Shelving, 12Shelves, 66Bins, Ivory; Shelving Unit Type Quantum Storage 44AC8390
WIRE SHELVING, 12SHELVES, 66BINS, IVORY; Shelving Unit Type:Open Wire Shelving; No. of Bins:66; Height:74"; Width:24"; Length:48"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Wire RoHS Compliant: Yes

WIRE SHELVING, 12SHELVES, 66BINS, IVORY; Shelving Unit Type:Open Wire Shelving; No. of Bins:66; Height:74"; Width:24"; Length:48"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Wire RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8390
Product Name Wire Shelving, 12Shelves, 66Bins, Ivory; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Mini-Racking - SRE5157S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 36 inch (914 mm)
View Details
Server Racks - 7450742 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Vented One Space Rack Shelf - ER-S1UV - Video Mount Products
Specs
Type Shelving
Depth 14.9 inch (378 mm)
Length 1.75 inch (44.45 mm)
View Details