Quantum Storage Systems Open Wire Shelving, 12Shelves, 66Bin/blk; Shelving Unit Type Quantum Storage WR74-2448-66106BK

Description
OPEN WIRE SHELVING, 12SHELVES, 66BIN/BLK; Shelving Unit Type:Open Wire Shelving; No. of Bins:66; Height:74"; Width:24"; Length:48"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Wire RoHS Compliant: Yes
Description
OPEN WIRE SHELVING, 12SHELVES, 66BIN/BLK; Shelving Unit Type:Open Wire Shelving; No. of Bins:66; Height:74"; Width:24"; Length:48"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Wire RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 12Shelves, 66Bin/blk; Shelving Unit Type Quantum Storage - 44AC8387 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 12Shelves, 66Bin/blk; Shelving Unit Type Quantum Storage
44AC8387
Open Wire Shelving, 12Shelves, 66Bin/blk; Shelving Unit Type Quantum Storage 44AC8387
OPEN WIRE SHELVING, 12SHELVES, 66BIN/BLK; Shelving Unit Type:Open Wire Shelving; No. of Bins:66; Height:74"; Width:24"; Length:48"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Wire RoHS Compliant: Yes

OPEN WIRE SHELVING, 12SHELVES, 66BIN/BLK; Shelving Unit Type:Open Wire Shelving; No. of Bins:66; Height:74"; Width:24"; Length:48"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Wire RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8387
Product Name Open Wire Shelving, 12Shelves, 66Bin/blk; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Freestanding stations - EMA3031 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 85.75 inch (2178 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Rack Shelves - 7794074 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 28.39 inch (721 mm)
Width 17.52 inch (445 mm)
View Details