LISTA AG Mobile Shelving System

Description
A LISTA mobile shelving system is the perfect way to create lots of storage space in confined areas. When more space is needed in existing premises, LISTA has the solution: gain space without any extensions. Fixed shelf units are needed only if simultaneous access to all stored items; in all other cases, aisles between each shelf unit are simply uneconomical. Instead of many space-consuming service aisles between the fixed shelf units, one single aisle provides access to all shelf units. Drives Manual movement The manual movement option allows you to move several shelf units as one block with a maximum total weight of 3 tons. Crank drive The crank drive with a gear reduction of 1:2 or 1:5 allows you to move shelf units or shelving blocks of up to 15 and/or 25 tons. Electric drive This drive is used mainly in systems with very high movement loads. Lockings Central locking system The central lock protects the entire system from unauthorised access. Linking hook The linking hook protects specific aisles and allows blocks secured in this manner to be moved only as a whole. Aisle lock The aisle can be locked during service times; movement of the system is not possible. Benefits Dust cover Horizontal and vertical dust seals protect your sensitive inventory items. Label holders For clear aisle labelling, LISTA offers DIN 5 size acrylic glass label holders with paper inserts. Shelves LISTA offers suitable storage solutions for all inventory types. Shelf storage walls, shelving systems and drawer storage walls are perfectly suited for use with mobile substructures. The LISTA planning specialists utilise the many options offered by the mobile shelving system for your project. Every organisation detail is managed according to your wishes – from the design to the turnkey assembly of your system. Shelf storage walls and archive shelving systems The elegant LISTA shelf storage walls are made of sheet steel. Diagonal braces or rear panels ensure stability. Depending on their dimensions and specification, the shelves have a load capacity ranging from 30 to 200 kg. The maximum loadbearing capacity of a shelving unit is 500 kg. Shelving systems and shelving for medium heavy inventory items The open LISTA shelving systems made of sheet steel are suitable for bulky or heavy inventory items. They provide optimum air circulation thanks to their open design. Stability is ensured by diagonal braces or rear panels. Depending on their dimensions, the shelves have a load capacity ranging from 100 to 400 kg. Maximum load capacity per shelving unit up to 1000 kg. Drawer storage walls The drawer options for small parts or tools are virtually unlimited. The many drawer sizes together with the large range of partition components provide a flexible and adaptable basis for optimum and material-friendly storage.
Description
A LISTA mobile shelving system is the perfect way to create lots of storage space in confined areas. When more space is needed in existing premises, LISTA has the solution: gain space without any extensions. Fixed shelf units are needed only if simultaneous access to all stored items; in all other cases, aisles between each shelf unit are simply uneconomical. Instead of many space-consuming service aisles between the fixed shelf units, one single aisle provides access to all shelf units. Drives Manual movement The manual movement option allows you to move several shelf units as one block with a maximum total weight of 3 tons. Crank drive The crank drive with a gear reduction of 1:2 or 1:5 allows you to move shelf units or shelving blocks of up to 15 and/or 25 tons. Electric drive This drive is used mainly in systems with very high movement loads. Lockings Central locking system The central lock protects the entire system from unauthorised access. Linking hook The linking hook protects specific aisles and allows blocks secured in this manner to be moved only as a whole. Aisle lock The aisle can be locked during service times; movement of the system is not possible. Benefits Dust cover Horizontal and vertical dust seals protect your sensitive inventory items. Label holders For clear aisle labelling, LISTA offers DIN 5 size acrylic glass label holders with paper inserts. Shelves LISTA offers suitable storage solutions for all inventory types. Shelf storage walls, shelving systems and drawer storage walls are perfectly suited for use with mobile substructures. The LISTA planning specialists utilise the many options offered by the mobile shelving system for your project. Every organisation detail is managed according to your wishes – from the design to the turnkey assembly of your system. Shelf storage walls and archive shelving systems The elegant LISTA shelf storage walls are made of sheet steel. Diagonal braces or rear panels ensure stability. Depending on their dimensions and specification, the shelves have a load capacity ranging from 30 to 200 kg. The maximum loadbearing capacity of a shelving unit is 500 kg. Shelving systems and shelving for medium heavy inventory items The open LISTA shelving systems made of sheet steel are suitable for bulky or heavy inventory items. They provide optimum air circulation thanks to their open design. Stability is ensured by diagonal braces or rear panels. Depending on their dimensions, the shelves have a load capacity ranging from 100 to 400 kg. Maximum load capacity per shelving unit up to 1000 kg. Drawer storage walls The drawer options for small parts or tools are virtually unlimited. The many drawer sizes together with the large range of partition components provide a flexible and adaptable basis for optimum and material-friendly storage.

Suppliers

Company
Product
Description
Supplier Links
Mobile Shelving System -  - LISTA AG
Erlen, Switzerland
Mobile Shelving System
Mobile Shelving System
A LISTA mobile shelving system is the perfect way to create lots of storage space in confined areas. When more space is needed in existing premises, LISTA has the solution: gain space without any extensions. Fixed shelf units are needed only if simultaneous access to all stored items; in all other cases, aisles between each shelf unit are simply uneconomical. Instead of many space-consuming service aisles between the fixed shelf units, one single aisle provides access to all shelf units. Drives Manual movement The manual movement option allows you to move several shelf units as one block with a maximum total weight of 3 tons. Crank drive The crank drive with a gear reduction of 1:2 or 1:5 allows you to move shelf units or shelving blocks of up to 15 and/or 25 tons. Electric drive This drive is used mainly in systems with very high movement loads. Lockings Central locking system The central lock protects the entire system from unauthorised access. Linking hook The linking hook protects specific aisles and allows blocks secured in this manner to be moved only as a whole. Aisle lock The aisle can be locked during service times; movement of the system is not possible. Benefits Dust cover Horizontal and vertical dust seals protect your sensitive inventory items. Label holders For clear aisle labelling, LISTA offers DIN 5 size acrylic glass label holders with paper inserts. Shelves LISTA offers suitable storage solutions for all inventory types. Shelf storage walls, shelving systems and drawer storage walls are perfectly suited for use with mobile substructures. The LISTA planning specialists utilise the many options offered by the mobile shelving system for your project. Every organisation detail is managed according to your wishes – from the design to the turnkey assembly of your system. Shelf storage walls and archive shelving systems The elegant LISTA shelf storage walls are made of sheet steel. Diagonal braces or rear panels ensure stability. Depending on their dimensions and specification, the shelves have a load capacity ranging from 30 to 200 kg. The maximum loadbearing capacity of a shelving unit is 500 kg. Shelving systems and shelving for medium heavy inventory items The open LISTA shelving systems made of sheet steel are suitable for bulky or heavy inventory items. They provide optimum air circulation thanks to their open design. Stability is ensured by diagonal braces or rear panels. Depending on their dimensions, the shelves have a load capacity ranging from 100 to 400 kg. Maximum load capacity per shelving unit up to 1000 kg. Drawer storage walls The drawer options for small parts or tools are virtually unlimited. The many drawer sizes together with the large range of partition components provide a flexible and adaptable basis for optimum and material-friendly storage.

A LISTA mobile shelving system is the perfect way to create lots of storage space in confined areas. When more space is needed in existing premises, LISTA has the solution: gain space without any extensions. Fixed shelf units are needed only if simultaneous access to all stored items; in all other cases, aisles between each shelf unit are simply uneconomical. Instead of many space-consuming service aisles between the fixed shelf units, one single aisle provides access to all shelf units.

Drives

Manual movement

The manual movement option allows you to move several shelf units as one block with a maximum total weight of 3 tons.

Crank drive

The crank drive with a gear reduction of 1:2 or 1:5 allows you to move shelf units or shelving blocks of up to 15 and/or 25 tons.

Electric drive

This drive is used mainly in systems with very high movement loads.

Lockings

Central locking system

The central lock protects the entire system from unauthorised access.

Linking hook

The linking hook protects specific aisles and allows blocks secured in this manner to be moved only as a whole.

Aisle lock

The aisle can be locked during service times; movement of the system is not possible.

Benefits

Dust cover

Horizontal and vertical dust seals protect your sensitive inventory items.

Label holders

For clear aisle labelling, LISTA offers DIN 5 size acrylic glass label holders with paper inserts.

Shelves

LISTA offers suitable storage solutions for all inventory types. Shelf storage walls, shelving systems and drawer storage walls are perfectly suited for use with mobile substructures. The LISTA planning specialists utilise the many options offered by the mobile shelving system for your project. Every organisation detail is managed according to your wishes – from the design to the turnkey assembly of your system.

Shelf storage walls and archive shelving systems

The elegant LISTA shelf storage walls are made of sheet steel. Diagonal braces or rear panels ensure stability. Depending on their dimensions and specification, the shelves have a load capacity ranging from 30 to 200 kg. The maximum loadbearing capacity of a shelving unit is 500 kg.

Shelving systems and shelving for medium heavy inventory items

The open LISTA shelving systems made of sheet steel are suitable for bulky or heavy inventory items. They provide optimum air circulation thanks to their open design. Stability is ensured by diagonal braces or rear panels. Depending on their dimensions, the shelves have a load capacity ranging from 100 to 400 kg. Maximum load capacity per shelving unit up to 1000 kg.

Drawer storage walls

The drawer options for small parts or tools are virtually unlimited. The many drawer sizes together with the large range of partition components provide a flexible and adaptable basis for optimum and material-friendly storage.

Supplier's Site

Technical Specifications

  LISTA AG
Product Category Industrial Shelving and Racking
Product Name Mobile Shelving System
Category Industrial; Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Rack Shelves - 1863007 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 44.1 lbs (20 kg)
Depth 22.05 inch (560 mm)
View Details
Record storage - SRD8051 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 30 inch (762 mm)
Length 75 inch (1905 mm)
View Details
Cantilever shelving systems -  - LISTA AG
Specs
Category Industrial
Type Shelving; Cantilever
Shelving/Racking Options Open
View Details