Quantum Storage Systems Wire Shelving, 12Shelves, 110Bins, Red; Shelving Unit Type Quantum Storage WR74-2448-110105RD

Description
WIRE SHELVING, 12SHELVES, 110BINS, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:110; Height:74"; Width:24"; Length:48"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Wire RoHS Compliant: Yes
Datasheet
Description
WIRE SHELVING, 12SHELVES, 110BINS, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:110; Height:74"; Width:24"; Length:48"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Wire RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelving, 12Shelves, 110Bins, Red; Shelving Unit Type Quantum Storage - 44AC8385 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelving, 12Shelves, 110Bins, Red; Shelving Unit Type Quantum Storage
44AC8385
Wire Shelving, 12Shelves, 110Bins, Red; Shelving Unit Type Quantum Storage 44AC8385
WIRE SHELVING, 12SHELVES, 110BINS, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:110; Height:74"; Width:24"; Length:48"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Wire RoHS Compliant: Yes

WIRE SHELVING, 12SHELVES, 110BINS, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:110; Height:74"; Width:24"; Length:48"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Wire RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8385
Product Name Wire Shelving, 12Shelves, 110Bins, Red; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Subracks - 2214801 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 8.58 inch (218 mm)
Material Aluminum
View Details
Freestanding stations - EMA3051 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 85.75 inch (2178 mm)
View Details
Mobile Racking System - ActivRAC® - Spacesaver Industrial
Specs
Category Industrial
Type Shelving; Racking
View Details