Quantum Storage Systems Open Wire Shelving, 12Shelves, 91Bin/blk; Shelving Unit Type Quantum Storage WR74-2448-105106BK

Description
OPEN WIRE SHELVING, 12SHELVES, 91BIN/BLK; Shelving Unit Type:Open Wire Shelving; No. of Bins:91; Height:74"; Width:24"; Length:48"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Wire RoHS Compliant: Yes
Description
OPEN WIRE SHELVING, 12SHELVES, 91BIN/BLK; Shelving Unit Type:Open Wire Shelving; No. of Bins:91; Height:74"; Width:24"; Length:48"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Wire RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 12Shelves, 91Bin/blk; Shelving Unit Type Quantum Storage - 44AC8375 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 12Shelves, 91Bin/blk; Shelving Unit Type Quantum Storage
44AC8375
Open Wire Shelving, 12Shelves, 91Bin/blk; Shelving Unit Type Quantum Storage 44AC8375
OPEN WIRE SHELVING, 12SHELVES, 91BIN/BLK; Shelving Unit Type:Open Wire Shelving; No. of Bins:91; Height:74"; Width:24"; Length:48"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Wire RoHS Compliant: Yes

OPEN WIRE SHELVING, 12SHELVES, 91BIN/BLK; Shelving Unit Type:Open Wire Shelving; No. of Bins:91; Height:74"; Width:24"; Length:48"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Wire RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8375
Product Name Open Wire Shelving, 12Shelves, 91Bin/blk; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Shelving with sliding panels - SRE2C-GC870104 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
PCB Holders - 436112 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Length 6.3 inch (160 mm)
Width 3.94 inch (100 mm)
View Details
Pallet Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty (optional feature); Pallet
Shelving/Racking Options Double Sided
View Details