Quantum Storage Systems Wire Shelving, 12Shelves, 118Bins, Yel; Shelving Unit Type Quantum Storage WR74-1860-103104YL

Description
WIRE SHELVING, 12SHELVES, 118BINS, YEL; Shelving Unit Type:Open Wire Shelving; No. of Bins:118; Height:74"; Width:18"; Length:60"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes
Datasheet
Description
WIRE SHELVING, 12SHELVES, 118BINS, YEL; Shelving Unit Type:Open Wire Shelving; No. of Bins:118; Height:74"; Width:18"; Length:60"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelving, 12Shelves, 118Bins, Yel; Shelving Unit Type Quantum Storage - 44AC8344 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelving, 12Shelves, 118Bins, Yel; Shelving Unit Type Quantum Storage
44AC8344
Wire Shelving, 12Shelves, 118Bins, Yel; Shelving Unit Type Quantum Storage 44AC8344
WIRE SHELVING, 12SHELVES, 118BINS, YEL; Shelving Unit Type:Open Wire Shelving; No. of Bins:118; Height:74"; Width:18"; Length:60"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes

WIRE SHELVING, 12SHELVES, 118BINS, YEL; Shelving Unit Type:Open Wire Shelving; No. of Bins:118; Height:74"; Width:18"; Length:60"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Wire RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8344
Product Name Wire Shelving, 12Shelves, 118Bins, Yel; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Capacity 600 lbs (272 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mobile shelving & Mini-Racking - SRE4008M - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Specs
Type Shelving; Racking
Capacity 125 lbs (56.6 kg)
Depth 17.99 inch (457 mm)
View Details
Boltless  Open Shelving -  - Borroughs Corporation
Borroughs Corporation
Specs
Category Industrial; Commercial
Type Shelving; Boltless
Shelving/Racking Options Open
View Details