Borroughs Corporation Boltless Open Shelving

Description
Rivet-Span goes together without nuts, clips, or bolts...and stores almost anything. Rivet-Span is easy to assemble, yet strong. A unit consists of posts, horizontal beams and wood decking. A variety of beams are available to accom- modate a wide range of loads...and in spans and depths wider and greater than conventional shelving. • Designed for spans of 48" to 96" • Shelves for widths up to 48" • Shelves adjust on 1-1/2" centers ECONOMICAL • Low initial investment reduces shelving costs. • Quick labor saving installation reduces set-up costs. • Sizes to eliminate costly decking material cutting charges STRONG • Steel frame construction extends shelving life. • Rigid boltless connection between posts and beams. • Secure double key hole and shoulder rivet connections. SIMPLE ASSEMBLY • All pieces universal: No lefts or rights, no fronts or backs, no tops or bottoms. • Requires no cross or sway braces. FLEXIBLE • Allows access from any or all four sides. • Variety of beams to accommodate a wide range of loads. • Spans up to 8' to optimize storage.
Description
Rivet-Span goes together without nuts, clips, or bolts...and stores almost anything. Rivet-Span is easy to assemble, yet strong. A unit consists of posts, horizontal beams and wood decking. A variety of beams are available to accom- modate a wide range of loads...and in spans and depths wider and greater than conventional shelving. • Designed for spans of 48" to 96" • Shelves for widths up to 48" • Shelves adjust on 1-1/2" centers ECONOMICAL • Low initial investment reduces shelving costs. • Quick labor saving installation reduces set-up costs. • Sizes to eliminate costly decking material cutting charges STRONG • Steel frame construction extends shelving life. • Rigid boltless connection between posts and beams. • Secure double key hole and shoulder rivet connections. SIMPLE ASSEMBLY • All pieces universal: No lefts or rights, no fronts or backs, no tops or bottoms. • Requires no cross or sway braces. FLEXIBLE • Allows access from any or all four sides. • Variety of beams to accommodate a wide range of loads. • Spans up to 8' to optimize storage.

Suppliers

Company
Product
Description
Supplier Links
Boltless  Open Shelving -  - Borroughs Corporation
Kalamazoo, MI, USA
Boltless Open Shelving
Boltless Open Shelving
Rivet-Span goes together without nuts, clips, or bolts...and stores almost anything. Rivet-Span is easy to assemble, yet strong. A unit consists of posts, horizontal beams and wood decking. A variety of beams are available to accom- modate a wide range of loads...and in spans and depths wider and greater than conventional shelving. • Designed for spans of 48" to 96" • Shelves for widths up to 48" • Shelves adjust on 1-1/2" centers ECONOMICAL • Low initial investment reduces shelving costs. • Quick labor saving installation reduces set-up costs. • Sizes to eliminate costly decking material cutting charges STRONG • Steel frame construction extends shelving life. • Rigid boltless connection between posts and beams. • Secure double key hole and shoulder rivet connections. SIMPLE ASSEMBLY • All pieces universal: No lefts or rights, no fronts or backs, no tops or bottoms. • Requires no cross or sway braces. FLEXIBLE • Allows access from any or all four sides. • Variety of beams to accommodate a wide range of loads. • Spans up to 8' to optimize storage.

Rivet-Span goes together without nuts, clips, or bolts...and stores almost anything. Rivet-Span is easy to assemble, yet strong. A unit consists of posts, horizontal beams and wood decking. A variety of beams are available to accom- modate a wide range of loads...and in spans and depths wider and greater than conventional shelving.

• Designed for spans of 48" to 96"
• Shelves for widths up to 48"
• Shelves adjust on 1-1/2" centers

ECONOMICAL

• Low initial investment reduces shelving costs.
• Quick labor saving installation reduces set-up costs.
• Sizes to eliminate costly decking material cutting charges

STRONG

• Steel frame construction extends shelving life.
• Rigid boltless connection between posts and
beams.
• Secure double key hole and shoulder rivet
connections.

SIMPLE ASSEMBLY

• All pieces universal: No lefts or rights, no fronts
or backs, no tops or bottoms.
• Requires no cross or sway braces.

FLEXIBLE

• Allows access from any or all four sides.
• Variety of beams to accommodate a wide range
of loads.
• Spans up to 8' to optimize storage.

Supplier's Site

Technical Specifications

  Borroughs Corporation
Product Category Industrial Shelving and Racking
Product Name Boltless Open Shelving
Category Industrial; Commercial
Type Shelving; Boltless
Shelving/Racking Options Open
Depth ? to 48 inch (? to 1219 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Server Racks - 1863316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Mini-Racking - SRE5207S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 36 inch (914 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Adjustable Racking System -  - Stanley Vidmar
Specs
Category Industrial
Type Shelving; Racking
Shelving/Racking Options Single Sided
View Details