Quantum Storage Systems Open Wire Shelving, 12Shelves, 91Bin/blk; Shelving Unit Type Quantum Storage WR74-1848-103104BK

Description
OPEN WIRE SHELVING, 12SHELVES, 91BIN/BLK; Shelving Unit Type:Open Wire Shelving; No. of Bins:91; Height:74"; Width:18"; Length:48"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Wire RoHS Compliant: Yes
Description
OPEN WIRE SHELVING, 12SHELVES, 91BIN/BLK; Shelving Unit Type:Open Wire Shelving; No. of Bins:91; Height:74"; Width:18"; Length:48"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Wire RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Open Wire Shelving unit, part number 44AC8321, features 12 shelves and accommodates 91 bins, making it suitable for high-density storage needs. The shelving unit has a height of 74 inches, a width of 18 inches, and a length of 48 inches. Constructed from steel, it offers a load capacity of 800 pounds per shelf, ensuring durability and strength for various applications. The bins are colored black, providing a uniform appearance. This product is RoHS compliant, indicating it meets environmental standards. The design is ideal for organizing and storing items efficiently in industrial or commercial settings.

Datasheet Summary
Powered by GS/AI

The Open Wire Shelving unit, part number 44AC8321, features 12 shelves and accommodates 91 bins, making it suitable for high-density storage needs. The shelving unit has a height of 74 inches, a width of 18 inches, and a length of 48 inches. Constructed from steel, it offers a load capacity of 800 pounds per shelf, ensuring durability and strength for various applications. The bins are colored black, providing a uniform appearance. This product is RoHS compliant, indicating it meets environmental standards. The design is ideal for organizing and storing items efficiently in industrial or commercial settings.

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 12Shelves, 91Bin/blk; Shelving Unit Type Quantum Storage - 44AC8321 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 12Shelves, 91Bin/blk; Shelving Unit Type Quantum Storage
44AC8321
Open Wire Shelving, 12Shelves, 91Bin/blk; Shelving Unit Type Quantum Storage 44AC8321
OPEN WIRE SHELVING, 12SHELVES, 91BIN/BLK; Shelving Unit Type:Open Wire Shelving; No. of Bins:91; Height:74"; Width:18"; Length:48"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Wire RoHS Compliant: Yes

OPEN WIRE SHELVING, 12SHELVES, 91BIN/BLK; Shelving Unit Type:Open Wire Shelving; No. of Bins:91; Height:74"; Width:18"; Length:48"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Wire RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8321
Product Name Open Wire Shelving, 12Shelves, 91Bin/blk; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Wall-mounted storage - WM57-1636 - Rousseau Metal Inc.
Specs
Category Industrial
Length 36 inch (914 mm)
Width 16 inch (406 mm)
View Details
Server Rack Shelves - 2228290 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 130 lbs (59 kg)
Depth 4.45 inch (113 mm)
View Details
Drive-In / Drive-Thru Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet; Drive-In
Shelving/Racking Options Double Sided
View Details