SOLID SHELVING, STARTER KIT, 4SHELVES; Shelving Unit Type:Solid Shelving; Height:74"; Width:14"; Length:72"; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Shelving and Racking |
| Product Number | 42AC7888 |
| Product Name | Solid Shelving, Starter Kit, 4Shelves; Shelving Unit Type Quantum Storage |
| Category | Industrial |
| Type | Shelving |
| Capacity | 600 lbs (272 kg) |