Quantum Storage Systems Open Shelving, 8Shelves, 28Bins, Black; Shelving Unit Type Quantum Storage 1275-443BK

Description
OPEN SHELVING, 8SHELVES, 28BINS, BLACK; Shelving Unit Type:Open Shelving; No. of Bins:28; Height:75"; Width:12"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes
Description
OPEN SHELVING, 8SHELVES, 28BINS, BLACK; Shelving Unit Type:Open Shelving; No. of Bins:28; Height:75"; Width:12"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Open Shelving unit features eight shelves and includes 28 bins, designed for efficient storage and organization. It has external dimensions of 12 inches in width, 36 inches in length, and 75 inches in height. The unit is constructed from steel, ensuring durability and strength. The bins are black, providing a uniform appearance. This shelving unit is compliant with RoHS standards, indicating it meets environmental safety regulations. The product is suitable for various applications where organized storage is required.

Datasheet Summary
Powered by GS/AI

The Open Shelving unit features eight shelves and includes 28 bins, designed for efficient storage and organization. It has external dimensions of 12 inches in width, 36 inches in length, and 75 inches in height. The unit is constructed from steel, ensuring durability and strength. The bins are black, providing a uniform appearance. This shelving unit is compliant with RoHS standards, indicating it meets environmental safety regulations. The product is suitable for various applications where organized storage is required.

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 8Shelves, 28Bins, Black; Shelving Unit Type Quantum Storage - 44AC8863 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 8Shelves, 28Bins, Black; Shelving Unit Type Quantum Storage
44AC8863
Open Shelving, 8Shelves, 28Bins, Black; Shelving Unit Type Quantum Storage 44AC8863
OPEN SHELVING, 8SHELVES, 28BINS, BLACK; Shelving Unit Type:Open Shelving; No. of Bins:28; Height:75"; Width:12"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 8SHELVES, 28BINS, BLACK; Shelving Unit Type:Open Shelving; No. of Bins:28; Height:75"; Width:12"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8863
Product Name Open Shelving, 8Shelves, 28Bins, Black; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Unlock Full Specs
to access all available technical data

Similar Products

Server Racks - 1863320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Record storage - SRD8050 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 15 inch (381 mm)
Length 75 inch (1905 mm)
View Details