Quantum Storage Systems Open Wire Shelving, 12Shelves, 91Bin/red; Shelving Unit Type Quantum Storage WR74-1248-101102RD

Description
OPEN WIRE SHELVING, 12SHELVES, 91BIN/RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:91; Height:74"; Width:12"; Length:48"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Wire RoHS Compliant: Yes
Datasheet
Description
OPEN WIRE SHELVING, 12SHELVES, 91BIN/RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:91; Height:74"; Width:12"; Length:48"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Wire RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 12Shelves, 91Bin/red; Shelving Unit Type Quantum Storage - 44AC8271 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 12Shelves, 91Bin/red; Shelving Unit Type Quantum Storage
44AC8271
Open Wire Shelving, 12Shelves, 91Bin/red; Shelving Unit Type Quantum Storage 44AC8271
OPEN WIRE SHELVING, 12SHELVES, 91BIN/RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:91; Height:74"; Width:12"; Length:48"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Wire RoHS Compliant: Yes

OPEN WIRE SHELVING, 12SHELVES, 91BIN/RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:91; Height:74"; Width:12"; Length:48"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Wire RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8271
Product Name Open Wire Shelving, 12Shelves, 91Bin/red; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Shelving with sliding panels - SRE1C-EC750103 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
Server Rack Shelves - 2228281 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 20 inch (508 mm)
Material Steel
View Details
Vented Economy Rack Shelf - ER-S1V - Video Mount Products
Specs
Type Shelving
Depth 12.5 inch (317 mm)
Length 2.6 inch (66.04 mm)
View Details