Quantum Storage Systems Solid Shelving, Starter Kit, 5Shelves; Shelving Unit Type Quantum Storage WR63-2148SG-5

Description
SOLID SHELVING, STARTER KIT, 5SHELVES; Shelving Unit Type:Solid Shelving; Height:63"; Width:21"; Length:48"; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SOLID SHELVING, STARTER KIT, 5SHELVES; Shelving Unit Type:Solid Shelving; Height:63"; Width:21"; Length:48"; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid Shelving, Starter Kit, 5Shelves; Shelving Unit Type Quantum Storage - 42AC7630 - Newark, An Avnet Company
Chicago, IL, United States
Solid Shelving, Starter Kit, 5Shelves; Shelving Unit Type Quantum Storage
42AC7630
Solid Shelving, Starter Kit, 5Shelves; Shelving Unit Type Quantum Storage 42AC7630
SOLID SHELVING, STARTER KIT, 5SHELVES; Shelving Unit Type:Solid Shelving; Height:63"; Width:21"; Length:48"; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:- RoHS Compliant: Yes

SOLID SHELVING, STARTER KIT, 5SHELVES; Shelving Unit Type:Solid Shelving; Height:63"; Width:21"; Length:48"; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC7630
Product Name Solid Shelving, Starter Kit, 5Shelves; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Capacity 600 lbs (272 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 230908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 1691 lbs (767 kg)
Depth 35.43 inch (900 mm)
View Details
Record storage - SRD8053 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 30 inch (762 mm)
Length 87 inch (2210 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details