Quantum Storage Systems Open Wire Shelving, 6Shelves, 10Bin, Red; Shelving Unit Type Quantum Storage WR6-974RD

Description
OPEN WIRE SHELVING, 6SHELVES, 10BIN, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:10; Height:74"; Width:30"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:700lb; Product Range:Hulk RoHS Compliant: Yes
Datasheet
Description
OPEN WIRE SHELVING, 6SHELVES, 10BIN, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:10; Height:74"; Width:30"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:700lb; Product Range:Hulk RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 6Shelves, 10Bin, Red; Shelving Unit Type Quantum Storage - 44AC8245 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 6Shelves, 10Bin, Red; Shelving Unit Type Quantum Storage
44AC8245
Open Wire Shelving, 6Shelves, 10Bin, Red; Shelving Unit Type Quantum Storage 44AC8245
OPEN WIRE SHELVING, 6SHELVES, 10BIN, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:10; Height:74"; Width:30"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:700lb; Product Range:Hulk RoHS Compliant: Yes

OPEN WIRE SHELVING, 6SHELVES, 10BIN, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:10; Height:74"; Width:30"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:700lb; Product Range:Hulk RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8245
Product Name Open Wire Shelving, 6Shelves, 10Bin, Red; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 700 lbs (317 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 1863003 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 44.1 lbs (20 kg)
Depth 9.84 inch (250 mm)
View Details
Mini-Racking - SRE5156S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details