Quantum Storage Systems Open Wire Shelving, 6Shelves, 25Bin, Blu; Shelving Unit Type Quantum Storage WR6-36-1236-102BL

Description
OPEN WIRE SHELVING, 6SHELVES, 25BIN, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:25; Height:36"; Width:12"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN WIRE SHELVING, 6SHELVES, 25BIN, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:25; Height:36"; Width:12"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 6Shelves, 25Bin, Blu; Shelving Unit Type Quantum Storage - 44AC8212 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 6Shelves, 25Bin, Blu; Shelving Unit Type Quantum Storage
44AC8212
Open Wire Shelving, 6Shelves, 25Bin, Blu; Shelving Unit Type Quantum Storage 44AC8212
OPEN WIRE SHELVING, 6SHELVES, 25BIN, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:25; Height:36"; Width:12"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

OPEN WIRE SHELVING, 6SHELVES, 25BIN, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:25; Height:36"; Width:12"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8212
Product Name Open Wire Shelving, 6Shelves, 25Bin, Blu; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Server Rack Shelves - 1959126 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 22.05 lbs (10 kg)
Depth 11.02 inch (280 mm)
View Details
Specialized storage - SRP0430 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 36 inch (914 mm)
Length 87 inch (2210 mm)
View Details
Mobile Racking System - ActivRAC® - Spacesaver Industrial
Specs
Category Industrial
Type Shelving; Racking
View Details