Quantum Storage Systems Wire Shelving, 6Shelves, 20Bins, Ivory; Shelving Unit Type Quantum Storage WR6-265IV

Description
WIRE SHELVING, 6SHELVES, 20BINS, IVORY; Shelving Unit Type:Open Wire Shelving; No. of Bins:20; Height:74"; Width:18"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Ultra RoHS Compliant: Yes
Description
WIRE SHELVING, 6SHELVES, 20BINS, IVORY; Shelving Unit Type:Open Wire Shelving; No. of Bins:20; Height:74"; Width:18"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Ultra RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire Shelving, 6Shelves, 20Bins, Ivory; Shelving Unit Type Quantum Storage - 44AC8202 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelving, 6Shelves, 20Bins, Ivory; Shelving Unit Type Quantum Storage
44AC8202
Wire Shelving, 6Shelves, 20Bins, Ivory; Shelving Unit Type Quantum Storage 44AC8202
WIRE SHELVING, 6SHELVES, 20BINS, IVORY; Shelving Unit Type:Open Wire Shelving; No. of Bins:20; Height:74"; Width:18"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Ultra RoHS Compliant: Yes

WIRE SHELVING, 6SHELVES, 20BINS, IVORY; Shelving Unit Type:Open Wire Shelving; No. of Bins:20; Height:74"; Width:18"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Ultra RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8202
Product Name Wire Shelving, 6Shelves, 20Bins, Ivory; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Shelving with Sloped Shelves - SRE2T-HE991201B - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 48 inch (1219 mm)
View Details
Server Rack Shelves - 630266 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 55.12 lbs (25 kg)
Depth 22.01 inch (559 mm)
View Details
Pallet Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty (optional feature); Pallet
Shelving/Racking Options Double Sided
View Details