Quantum Storage Systems Open Wire Shelving, 6Shelves, 24Bin, Blu; Shelving Unit Type Quantum Storage WR6-24185BL

Description
OPEN WIRE SHELVING, 6SHELVES, 24BIN, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:24; Height:74"; Width:18"; Length:48"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN WIRE SHELVING, 6SHELVES, 24BIN, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:24; Height:74"; Width:18"; Length:48"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 6Shelves, 24Bin, Blu; Shelving Unit Type Quantum Storage - 44AC8190 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 6Shelves, 24Bin, Blu; Shelving Unit Type Quantum Storage
44AC8190
Open Wire Shelving, 6Shelves, 24Bin, Blu; Shelving Unit Type Quantum Storage 44AC8190
OPEN WIRE SHELVING, 6SHELVES, 24BIN, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:24; Height:74"; Width:18"; Length:48"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

OPEN WIRE SHELVING, 6SHELVES, 24BIN, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:24; Height:74"; Width:18"; Length:48"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8190
Product Name Open Wire Shelving, 6Shelves, 24Bin, Blu; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Mobile shelving & Mini-Racking - SRE4007M - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 18 inch (457 mm)
View Details
PCB Holders - 2472663 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 0.2362 inch (6 mm)
Width 0.2362 inch (6 mm)
View Details
Pallet Flow Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Gravity Flow; Heavy Duty; Pallet; Pallet Flow
Shelving/Racking Options Single Sided
View Details