Custom Made Boxes, Inc. 60" x 24" x 74" - 4 Shelf- Wire Shelving Add-On Unit WS602474A

Description
Additional Add-On Kits allow you to expand your Starter Kits by sharing a set of posts. Configuration options include straight line, back-to-back and right angles (L-Shape). Includes four shelves, two posts and eight S-hook connectors. Additional Shelves and Accessories sold separately. Use with Starter Unit WS602474. Please Note: Starter Unit with Add-On Unit cannot be made mobile with casters.
Description
Additional Add-On Kits allow you to expand your Starter Kits by sharing a set of posts. Configuration options include straight line, back-to-back and right angles (L-Shape). Includes four shelves, two posts and eight S-hook connectors. Additional Shelves and Accessories sold separately. Use with Starter Unit WS602474. Please Note: Starter Unit with Add-On Unit cannot be made mobile with casters.

Suppliers

Company
Product
Description
Supplier Links
60
Des Moines, IA, USA
60" x 24" x 74" - 4 Shelf- Wire Shelving Add-On Unit
WS602474A
60" x 24" x 74" - 4 Shelf- Wire Shelving Add-On Unit WS602474A
Additional Add-On Kits allow you to expand your Starter Kits by sharing a set of posts. Configuration options include straight line, back-to-back and right angles (L-Shape). Includes four shelves, two posts and eight S-hook connectors. Additional Shelves and Accessories sold separately. Use with Starter Unit WS602474. Please Note: Starter Unit with Add-On Unit cannot be made mobile with casters.

Additional Add-On Kits allow you to expand your Starter Kits by sharing a set of posts.

  • Configuration options include straight line, back-to-back and right angles (L-Shape).
  • Includes four shelves, two posts and eight S-hook connectors.
  • Additional Shelves and Accessories sold separately.
  • Use with Starter Unit WS602474.
  • Please Note: Starter Unit with Add-On Unit cannot be made mobile with casters.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Shelving and Racking
Product Number WS602474A
Product Name 60" x 24" x 74" - 4 Shelf- Wire Shelving Add-On Unit
Category Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 2228281 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 20 inch (508 mm)
Material Steel
View Details
Shelving with Sloped Shelves - SRE1T-GH870501 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
60
Specs
Category Commercial
Type Wire
Depth 24 inch (610 mm)
View Details