Quantum Storage Systems Shelving, Starter Kit, Chrome, 4Shelves; Shelving Unit Type Quantum Storage WR54-2124C

Description
SHELVING, STARTER KIT, CHROME, 4SHELVES; Shelving Unit Type:Wire Shelving; Height:54"; Width:21"; Length:24"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Description
SHELVING, STARTER KIT, CHROME, 4SHELVES; Shelving Unit Type:Wire Shelving; Height:54"; Width:21"; Length:24"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Shelving Starter Kit, Chrome, 4 Shelves, part number 42AC7232, is a wire shelving unit designed for durability and high load capacity. It features a height of 54 inches, a width of 21 inches, and a length of 24 inches, making it suitable for various storage needs. The unit is constructed from steel and has a load capacity of up to 800 pounds, allowing for substantial weight distribution across its shelves. This shelving kit is RoHS compliant, ensuring it meets environmental standards. It is ideal for engineers looking for a reliable and robust shelving solution for their projects.

Datasheet Summary
Powered by GS/AI

The Shelving Starter Kit, Chrome, 4 Shelves, part number 42AC7232, is a wire shelving unit designed for durability and high load capacity. It features a height of 54 inches, a width of 21 inches, and a length of 24 inches, making it suitable for various storage needs. The unit is constructed from steel and has a load capacity of up to 800 pounds, allowing for substantial weight distribution across its shelves. This shelving kit is RoHS compliant, ensuring it meets environmental standards. It is ideal for engineers looking for a reliable and robust shelving solution for their projects.

Suppliers

Company
Product
Description
Supplier Links
Shelving, Starter Kit, Chrome, 4Shelves; Shelving Unit Type Quantum Storage - 42AC7232 - Newark, An Avnet Company
Chicago, IL, United States
Shelving, Starter Kit, Chrome, 4Shelves; Shelving Unit Type Quantum Storage
42AC7232
Shelving, Starter Kit, Chrome, 4Shelves; Shelving Unit Type Quantum Storage 42AC7232
SHELVING, STARTER KIT, CHROME, 4SHELVES; Shelving Unit Type:Wire Shelving; Height:54"; Width:21"; Length:24"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

SHELVING, STARTER KIT, CHROME, 4SHELVES; Shelving Unit Type:Wire Shelving; Height:54"; Width:21"; Length:24"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC7232
Product Name Shelving, Starter Kit, Chrome, 4Shelves; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Server Racks - 2228341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Shelving with drawers - R5SHC-753603 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details