Custom Made Boxes, Inc. 48" x 24" x 86" - 4 Shelf- Wire Shelving Starter Unit WS482486

Description
Maximize your storage space with these adjustable wire shelving units. NSF certified wire shelves assemble in minutes without any tools. Chrome plated, steel shelving can adjust in 1" increments. Starter Units come complete with four posts and four adjustable shelves. Additional Wire Shelves and Accessories sold separately. Mobilize your wire shelving by adding Swivel Casters WSCASTER (sold separately). Expand your shelving with Add-On Unit WS482486A.
Description
Maximize your storage space with these adjustable wire shelving units. NSF certified wire shelves assemble in minutes without any tools. Chrome plated, steel shelving can adjust in 1" increments. Starter Units come complete with four posts and four adjustable shelves. Additional Wire Shelves and Accessories sold separately. Mobilize your wire shelving by adding Swivel Casters WSCASTER (sold separately). Expand your shelving with Add-On Unit WS482486A.

Suppliers

Company
Product
Description
Supplier Links
48
Des Moines, IA, USA
48" x 24" x 86" - 4 Shelf- Wire Shelving Starter Unit
WS482486
48" x 24" x 86" - 4 Shelf- Wire Shelving Starter Unit WS482486
Maximize your storage space with these adjustable wire shelving units. NSF certified wire shelves assemble in minutes without any tools. Chrome plated, steel shelving can adjust in 1" increments. Starter Units come complete with four posts and four adjustable shelves. Additional Wire Shelves and Accessories sold separately. Mobilize your wire shelving by adding Swivel Casters WSCASTER (sold separately). Expand your shelving with Add-On Unit WS482486A.

Maximize your storage space with these adjustable wire shelving units.

  • NSF certified wire shelves assemble in minutes without any tools.
  • Chrome plated, steel shelving can adjust in 1" increments.
  • Starter Units come complete with four posts and four adjustable shelves.
  • Additional Wire Shelves and Accessories sold separately.
  • Mobilize your wire shelving by adding Swivel Casters WSCASTER (sold separately).
  • Expand your shelving with Add-On Unit WS482486A.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Shelving and Racking
Product Number WS482486
Product Name 48" x 24" x 86" - 4 Shelf- Wire Shelving Starter Unit
Category Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Storage Racking - 3268726 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 23.62 inch (600 mm)
Width 23.62 inch (600 mm)
View Details
Closed shelving - SRE2451B - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 48 inch (1219 mm)
View Details
72
Specs
Category Commercial
Type Wire
Depth 36 inch (914 mm)
View Details