Quantum Storage Systems Shelving, Starter Kit, Black, 5Shelves; Shelving Unit Type Quantum Storage WR54-1836BK-5

Description
SHELVING, STARTER KIT, BLACK, 5SHELVES; Shelving Unit Type:Wire Shelving; Height:54"; Width:18"; Length:36"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SHELVING, STARTER KIT, BLACK, 5SHELVES; Shelving Unit Type:Wire Shelving; Height:54"; Width:18"; Length:36"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shelving, Starter Kit, Black, 5Shelves; Shelving Unit Type Quantum Storage - 42AC7177 - Newark, An Avnet Company
Chicago, IL, United States
Shelving, Starter Kit, Black, 5Shelves; Shelving Unit Type Quantum Storage
42AC7177
Shelving, Starter Kit, Black, 5Shelves; Shelving Unit Type Quantum Storage 42AC7177
SHELVING, STARTER KIT, BLACK, 5SHELVES; Shelving Unit Type:Wire Shelving; Height:54"; Width:18"; Length:36"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

SHELVING, STARTER KIT, BLACK, 5SHELVES; Shelving Unit Type:Wire Shelving; Height:54"; Width:18"; Length:36"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC7177
Product Name Shelving, Starter Kit, Black, 5Shelves; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 1863000 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 49.83 lbs (22.6 kg)
Depth 19.02 inch (483 mm)
View Details
Shelving with drawers - R5SEE-752401 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details