Quantum Storage Systems Open Wire Shelving, 5Shelves, 8Bins, Red; Shelving Unit Type Quantum Storage WR5-993RD

Description
OPEN WIRE SHELVING, 5SHELVES, 8BINS, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:8; Height:86"; Width:36"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Hulk RoHS Compliant: Yes
Description
OPEN WIRE SHELVING, 5SHELVES, 8BINS, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:8; Height:86"; Width:36"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Hulk RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 5Shelves, 8Bins, Red; Shelving Unit Type Quantum Storage - 44AC8176 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 5Shelves, 8Bins, Red; Shelving Unit Type Quantum Storage
44AC8176
Open Wire Shelving, 5Shelves, 8Bins, Red; Shelving Unit Type Quantum Storage 44AC8176
OPEN WIRE SHELVING, 5SHELVES, 8BINS, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:8; Height:86"; Width:36"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Hulk RoHS Compliant: Yes

OPEN WIRE SHELVING, 5SHELVES, 8BINS, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:8; Height:86"; Width:36"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Hulk RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8176
Product Name Open Wire Shelving, 5Shelves, 8Bins, Red; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 600 lbs (272 kg)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Holders - 2498136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 14.96 inch (380 mm)
Width 11.61 inch (295 mm)
View Details
Shelving with Sloped Shelves - SRE1T-HH991201B - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details