Quantum Storage Systems Open Wire Shelving, 5Shelves, 8Bin, Blue; Shelving Unit Type Quantum Storage WR5-700BL

Description
OPEN WIRE SHELVING, 5SHELVES, 8BIN, BLUE; Shelving Unit Type:Open Wire Shelving; No. of Bins:8; Height:74"; Width:18"; Length:42"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Giant Stack RoHS Compliant: Yes
Datasheet
Description
OPEN WIRE SHELVING, 5SHELVES, 8BIN, BLUE; Shelving Unit Type:Open Wire Shelving; No. of Bins:8; Height:74"; Width:18"; Length:42"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Giant Stack RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 5Shelves, 8Bin, Blue; Shelving Unit Type Quantum Storage - 44AC8162 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 5Shelves, 8Bin, Blue; Shelving Unit Type Quantum Storage
44AC8162
Open Wire Shelving, 5Shelves, 8Bin, Blue; Shelving Unit Type Quantum Storage 44AC8162
OPEN WIRE SHELVING, 5SHELVES, 8BIN, BLUE; Shelving Unit Type:Open Wire Shelving; No. of Bins:8; Height:74"; Width:18"; Length:42"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Giant Stack RoHS Compliant: Yes

OPEN WIRE SHELVING, 5SHELVES, 8BIN, BLUE; Shelving Unit Type:Open Wire Shelving; No. of Bins:8; Height:74"; Width:18"; Length:42"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Giant Stack RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8162
Product Name Open Wire Shelving, 5Shelves, 8Bin, Blue; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Shelving with drawers - R5SGC-874809 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
PCB Holders - 2658658 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 8.07 inch (205 mm)
Width 10.47 inch (266 mm)
View Details
Drive-In / Drive-Thru Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet; Drive-In
Shelving/Racking Options Double Sided
View Details