Quantum Storage Systems Open Wire Shelving, 5Shelves, 8Bins, Grn; Shelving Unit Type Quantum Storage WR5-543GN

Description
OPEN WIRE SHELVING, 5SHELVES, 8BINS, GRN; Shelving Unit Type:Open Wire Shelving; No. of Bins:8; Height:74"; Width:18"; Length:42"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Magnum RoHS Compliant: Yes
Description
OPEN WIRE SHELVING, 5SHELVES, 8BINS, GRN; Shelving Unit Type:Open Wire Shelving; No. of Bins:8; Height:74"; Width:18"; Length:42"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Magnum RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 5Shelves, 8Bins, Grn; Shelving Unit Type Quantum Storage - 44AC8152 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 5Shelves, 8Bins, Grn; Shelving Unit Type Quantum Storage
44AC8152
Open Wire Shelving, 5Shelves, 8Bins, Grn; Shelving Unit Type Quantum Storage 44AC8152
OPEN WIRE SHELVING, 5SHELVES, 8BINS, GRN; Shelving Unit Type:Open Wire Shelving; No. of Bins:8; Height:74"; Width:18"; Length:42"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Magnum RoHS Compliant: Yes

OPEN WIRE SHELVING, 5SHELVES, 8BINS, GRN; Shelving Unit Type:Open Wire Shelving; No. of Bins:8; Height:74"; Width:18"; Length:42"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Magnum RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8152
Product Name Open Wire Shelving, 5Shelves, 8Bins, Grn; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Shelving with Sloped Shelves - SRE1T-EE750401 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
Storage Racking - 2761184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 17.72 inch (450 mm)
Width 17.72 inch (450 mm)
View Details
Pallet Flow Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Gravity Flow; Heavy Duty; Pallet; Pallet Flow
Shelving/Racking Options Single Sided
View Details