Quantum Storage Systems Open Wire Shelving, 5Shelves, 32Bin, Red; Shelving Unit Type Quantum Storage WR5-39-1236-201RD

Description
OPEN WIRE SHELVING, 5SHELVES, 32BIN, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:32; Height:39"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN WIRE SHELVING, 5SHELVES, 32BIN, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:32; Height:39"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 5Shelves, 32Bin, Red; Shelving Unit Type Quantum Storage - 44AC8134 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 5Shelves, 32Bin, Red; Shelving Unit Type Quantum Storage
44AC8134
Open Wire Shelving, 5Shelves, 32Bin, Red; Shelving Unit Type Quantum Storage 44AC8134
OPEN WIRE SHELVING, 5SHELVES, 32BIN, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:32; Height:39"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

OPEN WIRE SHELVING, 5SHELVES, 32BIN, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:32; Height:39"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8134
Product Name Open Wire Shelving, 5Shelves, 32Bin, Red; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Rack Shelves - 2228278 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 50.72 lbs (23 kg)
Depth 21.97 inch (558 mm)
View Details
Shelving with drawers - R5SHC-753603 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Enclosure Shelf - 12339-219 - Chatsworth Products, Inc.
Chatsworth Products, Inc.
Specs
Material Aluminum
View Details