Quantum Storage Systems Open Wire Shelving, 4Shelves, 15Bin, Blu; Shelving Unit Type Quantum Storage WR4-39-1236-802BL

Description
OPEN WIRE SHELVING, 4SHELVES, 15BIN, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:15; Height:39"; Width:12"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN WIRE SHELVING, 4SHELVES, 15BIN, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:15; Height:39"; Width:12"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 4Shelves, 15Bin, Blu; Shelving Unit Type Quantum Storage - 44AC8118 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 4Shelves, 15Bin, Blu; Shelving Unit Type Quantum Storage
44AC8118
Open Wire Shelving, 4Shelves, 15Bin, Blu; Shelving Unit Type Quantum Storage 44AC8118
OPEN WIRE SHELVING, 4SHELVES, 15BIN, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:15; Height:39"; Width:12"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

OPEN WIRE SHELVING, 4SHELVES, 15BIN, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:15; Height:39"; Width:12"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8118
Product Name Open Wire Shelving, 4Shelves, 15Bin, Blu; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Rack Rails - 2228334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 99.22 lbs (45 kg)
Depth 16.54 inch (420 mm)
View Details
Shelving with Sloped Shelves - SRE2T-GH870501 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 30 inch (762 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details