Quantum Storage Systems Open Wire Shelving, 12Shelves, 33Bin/clr; Shelving Unit Type Quantum Storage WR12-116CL

Description
OPEN WIRE SHELVING, 12SHELVES, 33BIN/CLR; Shelving Unit Type:Open Wire Shelving; No. of Bins:33; Height:74"; Width:24"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN WIRE SHELVING, 12SHELVES, 33BIN/CLR; Shelving Unit Type:Open Wire Shelving; No. of Bins:33; Height:74"; Width:24"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 12Shelves, 33Bin/clr; Shelving Unit Type Quantum Storage - 42AC7039 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 12Shelves, 33Bin/clr; Shelving Unit Type Quantum Storage
42AC7039
Open Wire Shelving, 12Shelves, 33Bin/clr; Shelving Unit Type Quantum Storage 42AC7039
OPEN WIRE SHELVING, 12SHELVES, 33BIN/CLR; Shelving Unit Type:Open Wire Shelving; No. of Bins:33; Height:74"; Width:24"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

OPEN WIRE SHELVING, 12SHELVES, 33BIN/CLR; Shelving Unit Type:Open Wire Shelving; No. of Bins:33; Height:74"; Width:24"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC7039
Product Name Open Wire Shelving, 12Shelves, 33Bin/clr; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 8020279 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 55.12 lbs (25 kg)
Depth 5.91 inch (150 mm)
View Details
Record storage - SRD8051 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 30 inch (762 mm)
Length 75 inch (1905 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details