Quantum Storage Systems Open Wire Shelving, 12Shelves, 33Bin/grn; Shelving Unit Type Quantum Storage WR12-110GN

Description
OPEN WIRE SHELVING, 12SHELVES, 33BIN/GRN; Shelving Unit Type:Open Wire Shelving; No. of Bins:33; Height:74"; Width:18"; Length:36"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Economy RoHS Compliant: Yes
Datasheet
Description
OPEN WIRE SHELVING, 12SHELVES, 33BIN/GRN; Shelving Unit Type:Open Wire Shelving; No. of Bins:33; Height:74"; Width:18"; Length:36"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Economy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 12Shelves, 33Bin/grn; Shelving Unit Type Quantum Storage - 44AC8093 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 12Shelves, 33Bin/grn; Shelving Unit Type Quantum Storage
44AC8093
Open Wire Shelving, 12Shelves, 33Bin/grn; Shelving Unit Type Quantum Storage 44AC8093
OPEN WIRE SHELVING, 12SHELVES, 33BIN/GRN; Shelving Unit Type:Open Wire Shelving; No. of Bins:33; Height:74"; Width:18"; Length:36"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Economy RoHS Compliant: Yes

OPEN WIRE SHELVING, 12SHELVES, 33BIN/GRN; Shelving Unit Type:Open Wire Shelving; No. of Bins:33; Height:74"; Width:18"; Length:36"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Economy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8093
Product Name Open Wire Shelving, 12Shelves, 33Bin/grn; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 1134513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 331 lbs (150 kg)
Depth 23.62 inch (600 mm)
View Details
Record storage - SRD8008S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 32 inch (813 mm)
Length 75 inch (1905 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details