Quantum Storage Systems Open Wire Shelving, 12Shelves, 33Bin/blk; Shelving Unit Type Quantum Storage WR12-110BK

Description
OPEN WIRE SHELVING, 12SHELVES, 33BIN/BLK; Shelving Unit Type:Open Wire Shelving; No. of Bins:33; Height:74"; Width:18"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Economy RoHS Compliant: Yes
Description
OPEN WIRE SHELVING, 12SHELVES, 33BIN/BLK; Shelving Unit Type:Open Wire Shelving; No. of Bins:33; Height:74"; Width:18"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Economy RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 12Shelves, 33Bin/blk; Shelving Unit Type Quantum Storage - 44AC8091 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 12Shelves, 33Bin/blk; Shelving Unit Type Quantum Storage
44AC8091
Open Wire Shelving, 12Shelves, 33Bin/blk; Shelving Unit Type Quantum Storage 44AC8091
OPEN WIRE SHELVING, 12SHELVES, 33BIN/BLK; Shelving Unit Type:Open Wire Shelving; No. of Bins:33; Height:74"; Width:18"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Economy RoHS Compliant: Yes

OPEN WIRE SHELVING, 12SHELVES, 33BIN/BLK; Shelving Unit Type:Open Wire Shelving; No. of Bins:33; Height:74"; Width:18"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Economy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8091
Product Name Open Wire Shelving, 12Shelves, 33Bin/blk; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 8020279 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 55.12 lbs (25 kg)
Depth 5.91 inch (150 mm)
View Details
Closed shelving - SRE2451B - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 48 inch (1219 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details