Quantum Storage Systems Wire Shelving, 12Shelves, 55Bins, Ivory; Shelving Unit Type Quantum Storage WR12-106IV

Description
WIRE SHELVING, 12SHELVES, 55BINS, IVORY; Shelving Unit Type:Open Wire Shelving; No. of Bins:55; Height:74"; Width:24"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Economy RoHS Compliant: Yes
Description
WIRE SHELVING, 12SHELVES, 55BINS, IVORY; Shelving Unit Type:Open Wire Shelving; No. of Bins:55; Height:74"; Width:24"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Economy RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire Shelving, 12Shelves, 55Bins, Ivory; Shelving Unit Type Quantum Storage - 44AC8070 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelving, 12Shelves, 55Bins, Ivory; Shelving Unit Type Quantum Storage
44AC8070
Wire Shelving, 12Shelves, 55Bins, Ivory; Shelving Unit Type Quantum Storage 44AC8070
WIRE SHELVING, 12SHELVES, 55BINS, IVORY; Shelving Unit Type:Open Wire Shelving; No. of Bins:55; Height:74"; Width:24"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Economy RoHS Compliant: Yes

WIRE SHELVING, 12SHELVES, 55BINS, IVORY; Shelving Unit Type:Open Wire Shelving; No. of Bins:55; Height:74"; Width:24"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Economy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8070
Product Name Wire Shelving, 12Shelves, 55Bins, Ivory; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 2463389 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 19.02 inch (483 mm)
Material Steel
View Details
Mini-Racking - SRE5230W - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details