Quantum Storage Systems Open Wire Shelving, 12Shelves, 55Bin/blk; Shelving Unit Type Quantum Storage WR12-104CO

Description
OPEN WIRE SHELVING, 12SHELVES, 55BIN/BLK; Shelving Unit Type:Open Wire Shelving; No. of Bins:55; Height:74"; Width:18"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Economy RoHS Compliant: Yes
Datasheet
Description
OPEN WIRE SHELVING, 12SHELVES, 55BIN/BLK; Shelving Unit Type:Open Wire Shelving; No. of Bins:55; Height:74"; Width:18"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Economy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 12Shelves, 55Bin/blk; Shelving Unit Type Quantum Storage - 42AC7016 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 12Shelves, 55Bin/blk; Shelving Unit Type Quantum Storage
42AC7016
Open Wire Shelving, 12Shelves, 55Bin/blk; Shelving Unit Type Quantum Storage 42AC7016
OPEN WIRE SHELVING, 12SHELVES, 55BIN/BLK; Shelving Unit Type:Open Wire Shelving; No. of Bins:55; Height:74"; Width:18"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Economy RoHS Compliant: Yes

OPEN WIRE SHELVING, 12SHELVES, 55BIN/BLK; Shelving Unit Type:Open Wire Shelving; No. of Bins:55; Height:74"; Width:18"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Economy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC7016
Product Name Open Wire Shelving, 12Shelves, 55Bin/blk; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Record storage - SRD8051 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 30 inch (762 mm)
Length 75 inch (1905 mm)
View Details
Server Rack Shelves - 8020279 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 55.12 lbs (25 kg)
Depth 5.91 inch (150 mm)
View Details
Pallet Flow Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Gravity Flow; Heavy Duty; Pallet; Pallet Flow
Shelving/Racking Options Single Sided
View Details