Custom Made Boxes, Inc. 36" x 24" x 63" - 4 Shelf- Wire Shelving Starter Unit WS362463

Description
Maximize your storage space with these adjustable wire shelving units. NSF certified wire shelves assemble in minutes without any tools. Chrome plated, steel shelving can adjust in 1" increments. Starter Units come complete with four posts and four adjustable shelves. Additional Wire Shelves and Accessories sold separately. Mobilize your wire shelving by adding Swivel Casters WSCASTER (sold separately). Expand your shelving with Add-On Unit WS362463A.
Description
Maximize your storage space with these adjustable wire shelving units. NSF certified wire shelves assemble in minutes without any tools. Chrome plated, steel shelving can adjust in 1" increments. Starter Units come complete with four posts and four adjustable shelves. Additional Wire Shelves and Accessories sold separately. Mobilize your wire shelving by adding Swivel Casters WSCASTER (sold separately). Expand your shelving with Add-On Unit WS362463A.

Suppliers

Company
Product
Description
Supplier Links
36
Des Moines, IA, USA
36" x 24" x 63" - 4 Shelf- Wire Shelving Starter Unit
WS362463
36" x 24" x 63" - 4 Shelf- Wire Shelving Starter Unit WS362463
Maximize your storage space with these adjustable wire shelving units. NSF certified wire shelves assemble in minutes without any tools. Chrome plated, steel shelving can adjust in 1" increments. Starter Units come complete with four posts and four adjustable shelves. Additional Wire Shelves and Accessories sold separately. Mobilize your wire shelving by adding Swivel Casters WSCASTER (sold separately). Expand your shelving with Add-On Unit WS362463A.

Maximize your storage space with these adjustable wire shelving units.

  • NSF certified wire shelves assemble in minutes without any tools.
  • Chrome plated, steel shelving can adjust in 1" increments.
  • Starter Units come complete with four posts and four adjustable shelves.
  • Additional Wire Shelves and Accessories sold separately.
  • Mobilize your wire shelving by adding Swivel Casters WSCASTER (sold separately).
  • Expand your shelving with Add-On Unit WS362463A.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Shelving and Racking
Product Number WS362463
Product Name 36" x 24" x 63" - 4 Shelf- Wire Shelving Starter Unit
Category Commercial
Unlock Full Specs
to access all available technical data

Similar Products

PCB Holders - 7870339 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Width 19.69 inch (500 mm)
View Details
Mobile shelving & Mini-Racking - SRE4007M - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 18 inch (457 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
48
Specs
Category Commercial
Type Wire
Depth 18 inch (457 mm)
View Details