Quantum Storage Systems Open Wire Shelving, 10Shelves, 48Bin/blk; Shelving Unit Type Quantum Storage WR10-230240BK

Description
OPEN WIRE SHELVING, 10SHELVES, 48BIN/BLK; Shelving Unit Type:Open Wire Shelving; No. of Bins:48; Height:74"; Width:14"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Ultra RoHS Compliant: Yes
Datasheet
Description
OPEN WIRE SHELVING, 10SHELVES, 48BIN/BLK; Shelving Unit Type:Open Wire Shelving; No. of Bins:48; Height:74"; Width:14"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Ultra RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 10Shelves, 48Bin/blk; Shelving Unit Type Quantum Storage - 44AC8031 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 10Shelves, 48Bin/blk; Shelving Unit Type Quantum Storage
44AC8031
Open Wire Shelving, 10Shelves, 48Bin/blk; Shelving Unit Type Quantum Storage 44AC8031
OPEN WIRE SHELVING, 10SHELVES, 48BIN/BLK; Shelving Unit Type:Open Wire Shelving; No. of Bins:48; Height:74"; Width:14"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Ultra RoHS Compliant: Yes

OPEN WIRE SHELVING, 10SHELVES, 48BIN/BLK; Shelving Unit Type:Open Wire Shelving; No. of Bins:48; Height:74"; Width:14"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Ultra RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8031
Product Name Open Wire Shelving, 10Shelves, 48Bin/blk; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Rack Shelves - 8020276 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 77.17 lbs (35 kg)
Depth 19.69 inch (500 mm)
View Details
Freestanding stations - EMA1382 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 59.75 inch (1518 mm)
View Details
Mobile Racking System - ActivRAC® - Spacesaver Industrial
Specs
Category Industrial
Type Shelving; Racking
View Details