Quantum Storage Systems Wire Shelving - Dunnage & Platform Racks - 183614DE

Description
Modular Dunnage Unit is ideal for extreme load capacities (1,500 lb. ). The tubular 1'' square frame super structure and the removable wire top mat features our endurance finish. Each unit consists of: 4 - 14'' posts 1 - 3-sided frame 1 - dunnage shelf Mobile Dunnage Platform with 5'' Poly non-marking stem casters add flexibility. Units can be used for moving case goods and other heavy items for cleaning, warehouse and stock room applications. Finish: Endurance Each unit consists of: 4 - 6'' posts 1 - 3-sided frame 1 - dunnage shelf 4 - 5'' swivel poly stem casters, 2 with brakes 4 - donut bumpers Beverage & Tank Containers (2 Tiers) This unit is an effective way to tidy up and increase available storage capacity. Used frequently in restaurants and warehouse applications. Finish: Endurance Each unit consists of: 4 - 54'' posts 2 - 3-sided frames 2 - dunnage shelves Tank & Beverage Container (1 Tier) represents a cost effective way to keep containers off the floor for cleanliness. Finish: Endurance Each unit consists of: 4 - 34'' posts 1 - 3-sided frame 1 - dunnage shelf
Datasheet
Description
Modular Dunnage Unit is ideal for extreme load capacities (1,500 lb. ). The tubular 1'' square frame super structure and the removable wire top mat features our endurance finish. Each unit consists of: 4 - 14'' posts 1 - 3-sided frame 1 - dunnage shelf Mobile Dunnage Platform with 5'' Poly non-marking stem casters add flexibility. Units can be used for moving case goods and other heavy items for cleaning, warehouse and stock room applications. Finish: Endurance Each unit consists of: 4 - 6'' posts 1 - 3-sided frame 1 - dunnage shelf 4 - 5'' swivel poly stem casters, 2 with brakes 4 - donut bumpers Beverage & Tank Containers (2 Tiers) This unit is an effective way to tidy up and increase available storage capacity. Used frequently in restaurants and warehouse applications. Finish: Endurance Each unit consists of: 4 - 54'' posts 2 - 3-sided frames 2 - dunnage shelves Tank & Beverage Container (1 Tier) represents a cost effective way to keep containers off the floor for cleanliness. Finish: Endurance Each unit consists of: 4 - 34'' posts 1 - 3-sided frame 1 - dunnage shelf
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelving - Dunnage & Platform Racks - 183614DE -  - Quantum Storage Systems
Miami, FL, USA
Wire Shelving - Dunnage & Platform Racks - 183614DE
Wire Shelving - Dunnage & Platform Racks - 183614DE
Modular Dunnage Unit is ideal for extreme load capacities (1,500 lb. ). The tubular 1'' square frame super structure and the removable wire top mat features our endurance finish. Each unit consists of: 4 - 14'' posts 1 - 3-sided frame 1 - dunnage shelf Mobile Dunnage Platform with 5'' Poly non-marking stem casters add flexibility. Units can be used for moving case goods and other heavy items for cleaning, warehouse and stock room applications. Finish: Endurance Each unit consists of: 4 - 6'' posts 1 - 3-sided frame 1 - dunnage shelf 4 - 5'' swivel poly stem casters, 2 with brakes 4 - donut bumpers Beverage & Tank Containers (2 Tiers) This unit is an effective way to tidy up and increase available storage capacity. Used frequently in restaurants and warehouse applications. Finish: Endurance Each unit consists of: 4 - 54'' posts 2 - 3-sided frames 2 - dunnage shelves Tank & Beverage Container (1 Tier) represents a cost effective way to keep containers off the floor for cleanliness. Finish: Endurance Each unit consists of: 4 - 34'' posts 1 - 3-sided frame 1 - dunnage shelf

Modular Dunnage Unit is ideal for extreme load capacities (1,500 lb. ). The tubular 1'' square frame super structure and the removable wire top mat features our endurance finish.
Each unit consists of:
4 - 14'' posts
1 - 3-sided frame
1 - dunnage shelf
Mobile Dunnage Platform with 5'' Poly non-marking stem casters add flexibility. Units can be used for moving case goods and other heavy items for cleaning, warehouse and stock room applications. Finish: Endurance
Each unit consists of:
4 - 6'' posts
1 - 3-sided frame
1 - dunnage shelf
4 - 5'' swivel poly stem casters, 2 with brakes
4 - donut bumpers
Beverage & Tank Containers (2 Tiers) This unit is an effective way to tidy up and increase available storage capacity. Used frequently in restaurants and warehouse applications. Finish: Endurance
Each unit consists of:
4 - 54'' posts
2 - 3-sided frames
2 - dunnage shelves
Tank & Beverage Container (1 Tier) represents a cost effective way to keep containers off the floor for cleanliness. Finish: Endurance
Each unit consists of:
4 - 34'' posts
1 - 3-sided frame
1 - dunnage shelf

Supplier's Site Datasheet

Technical Specifications

  Quantum Storage Systems
Product Category Industrial Shelving and Racking
Product Name Wire Shelving - Dunnage & Platform Racks - 183614DE
Category Industrial; Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Shelving with drawers - R5SGE-874803 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Subracks - 2214804 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 8.58 inch (218 mm)
Material Aluminum
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Enclosure Shelf - 12336-223 - Chatsworth Products, Inc.
Chatsworth Products, Inc.
Specs
Material Aluminum
View Details