Quantum Storage Systems Wire Shelving - Carts - Trays & Carts - Trays - 1826TR

Description
Heavy duty 18''x 26'' white trays are NSF approved for use for food service or may be used for standard applications. Perimeter ends are reinforced for additional strength. New 20'' x 26'' size offers a deep stacking tray. Both trays are available in ESD complying to ANSI / ESD standards for the use in PC board assembly and handling. All trays are manufactured of fiberglass reinforced thermoset material, allowing up to 200 lbs. weight capacity when evenly distributed. Quantum's modular trays withstand temperatures of -40° to 250°F. 18''x26'' Trays available in Whtie and ESD. 20'' x 26'' Trays available in White, Gray and ESD.
Datasheet
Description
Heavy duty 18''x 26'' white trays are NSF approved for use for food service or may be used for standard applications. Perimeter ends are reinforced for additional strength. New 20'' x 26'' size offers a deep stacking tray. Both trays are available in ESD complying to ANSI / ESD standards for the use in PC board assembly and handling. All trays are manufactured of fiberglass reinforced thermoset material, allowing up to 200 lbs. weight capacity when evenly distributed. Quantum's modular trays withstand temperatures of -40° to 250°F. 18''x26'' Trays available in Whtie and ESD. 20'' x 26'' Trays available in White, Gray and ESD.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelving - Carts - Trays & Carts - Trays - 1826TR -  - Quantum Storage Systems
Miami, FL, USA
Wire Shelving - Carts - Trays & Carts - Trays - 1826TR
Wire Shelving - Carts - Trays & Carts - Trays - 1826TR
Heavy duty 18''x 26'' white trays are NSF approved for use for food service or may be used for standard applications. Perimeter ends are reinforced for additional strength. New 20'' x 26'' size offers a deep stacking tray. Both trays are available in ESD complying to ANSI / ESD standards for the use in PC board assembly and handling. All trays are manufactured of fiberglass reinforced thermoset material, allowing up to 200 lbs. weight capacity when evenly distributed. Quantum's modular trays withstand temperatures of -40° to 250°F. 18''x26'' Trays available in Whtie and ESD. 20'' x 26'' Trays available in White, Gray and ESD.

Heavy duty 18''x 26'' white trays are NSF approved for use for food service or may be used for standard applications. Perimeter ends are reinforced for additional strength. New 20'' x 26'' size offers a deep stacking tray. Both trays are available in ESD complying to ANSI / ESD standards for the use in PC board assembly and handling. All trays are manufactured of fiberglass reinforced thermoset material, allowing up to 200 lbs. weight capacity when evenly distributed. Quantum's modular trays withstand temperatures of -40° to 250°F. 18''x26'' Trays available in Whtie and ESD. 20'' x 26'' Trays available in White, Gray and ESD.

Supplier's Site Datasheet

Technical Specifications

  Quantum Storage Systems
Product Category Industrial Containers
Product Name Wire Shelving - Carts - Trays & Carts - Trays - 1826TR
Container Type Trays
Material Composite
Application General
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Soft Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Features Flexible
View Details
Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details