Quantum Storage Systems Stright Wall Stacking Container, Grey; Bin Colour Quantum Storage RSO1207-5

Description
STRIGHT WALL STACKING CONTAINER, GREY; Bin Colour:Grey; External Height:5"; External Width:7.5"; External Depth:12"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
STRIGHT WALL STACKING CONTAINER, GREY; Bin Colour:Grey; External Height:5"; External Width:7.5"; External Depth:12"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stright Wall Stacking Container, Grey; Bin Colour Quantum Storage - 42AC6099 - Newark, An Avnet Company
Chicago, IL, United States
Stright Wall Stacking Container, Grey; Bin Colour Quantum Storage
42AC6099
Stright Wall Stacking Container, Grey; Bin Colour Quantum Storage 42AC6099
STRIGHT WALL STACKING CONTAINER, GREY; Bin Colour:Grey; External Height:5"; External Width:7.5"; External Depth:12"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

STRIGHT WALL STACKING CONTAINER, GREY; Bin Colour:Grey; External Height:5"; External Width:7.5"; External Depth:12"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 42AC6099
Product Name Stright Wall Stacking Container, Grey; Bin Colour Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-rv02-22683 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Automatic Guided Cart - DC-20 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 7000 lbs (3175 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Trolleys - 2308234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 100 lbs (45 kg)
View Details