Quantum Storage Systems Hulk 36 Conatiner, Yellow; Bin Colour Quantum Storage QUS994MOBYL

Description
HULK 36" CONATINER, YELLOW; Bin Colour:Yellow; External Height:17.5"; External Width:16.5"; External Depth:35.875"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Description
HULK 36" CONATINER, YELLOW; Bin Colour:Yellow; External Height:17.5"; External Width:16.5"; External Depth:35.875"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Hulk 36 Container is a yellow storage bin designed for efficient organization and storage. It features external dimensions of 35.875 inches in length, 16.5 inches in width, and 17.5 inches in height. The container is part of a range that includes various sizes and colors, allowing for versatile storage solutions. It is RoHS compliant, indicating that it meets specific environmental standards. The carrying capacity is not specified in the datasheet, which may be a consideration for potential users. This container is suitable for applications requiring durable and compliant storage options.

Datasheet Summary
Powered by GS/AI

The Hulk 36 Container is a yellow storage bin designed for efficient organization and storage. It features external dimensions of 35.875 inches in length, 16.5 inches in width, and 17.5 inches in height. The container is part of a range that includes various sizes and colors, allowing for versatile storage solutions. It is RoHS compliant, indicating that it meets specific environmental standards. The carrying capacity is not specified in the datasheet, which may be a consideration for potential users. This container is suitable for applications requiring durable and compliant storage options.

Suppliers

Company
Product
Description
Supplier Links
Hulk 36 Conatiner, Yellow; Bin Colour Quantum Storage - 44AC7237 - Newark, An Avnet Company
Chicago, IL, United States
Hulk 36 Conatiner, Yellow; Bin Colour Quantum Storage
44AC7237
Hulk 36 Conatiner, Yellow; Bin Colour Quantum Storage 44AC7237
HULK 36" CONATINER, YELLOW; Bin Colour:Yellow; External Height:17.5"; External Width:16.5"; External Depth:35.875"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

HULK 36" CONATINER, YELLOW; Bin Colour:Yellow; External Height:17.5"; External Width:16.5"; External Depth:35.875"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC7237
Product Name Hulk 36 Conatiner, Yellow; Bin Colour Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-rv02-22683 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Guided Cart for Hospitals and Clean Rooms - DC-10S - Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Sack Trucks - 251817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Hand Truck
Capacity 265 lbs (120 kg)
Material Steel
View Details