Quantum Storage Systems Hulk 30 Conatiner, Blue; Bin Colour Quantum Storage QUS973BL

Description
HULK 30" CONATINER, BLUE; Bin Colour:Blue; External Height:10"; External Width:11"; External Depth:29.875"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HULK 30" CONATINER, BLUE; Bin Colour:Blue; External Height:10"; External Width:11"; External Depth:29.875"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hulk 30 Conatiner, Blue; Bin Colour Quantum Storage - 44AC7215 - Newark, An Avnet Company
Chicago, IL, United States
Hulk 30 Conatiner, Blue; Bin Colour Quantum Storage
44AC7215
Hulk 30 Conatiner, Blue; Bin Colour Quantum Storage 44AC7215
HULK 30" CONATINER, BLUE; Bin Colour:Blue; External Height:10"; External Width:11"; External Depth:29.875"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

HULK 30" CONATINER, BLUE; Bin Colour:Blue; External Height:10"; External Width:11"; External Depth:29.875"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC7215
Product Name Hulk 30 Conatiner, Blue; Bin Colour Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
ESD Workshop / ESD Trolley - tps-tv03-22687 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
MultiTek cart - RV-NH3700U007 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 37 inch (940 mm)
View Details