Quantum Storage Systems Conductive Ultra Stack & Hang Bin, Black; Bin Colour Quantum Storage QUS270CO

Description
CONDUCTIVE ULTRA STACK & HANG BIN, BLACK; Bin Colour:Black; External Height:11"; External Width:16.5"; External Depth:18"; Carrying Capacity:75lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CONDUCTIVE ULTRA STACK & HANG BIN, BLACK; Bin Colour:Black; External Height:11"; External Width:16.5"; External Depth:18"; Carrying Capacity:75lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conductive Ultra Stack & Hang Bin, Black; Bin Colour Quantum Storage - 42AC6034 - Newark, An Avnet Company
Chicago, IL, United States
Conductive Ultra Stack & Hang Bin, Black; Bin Colour Quantum Storage
42AC6034
Conductive Ultra Stack & Hang Bin, Black; Bin Colour Quantum Storage 42AC6034
CONDUCTIVE ULTRA STACK & HANG BIN, BLACK; Bin Colour:Black; External Height:11"; External Width:16.5"; External Depth:18"; Carrying Capacity:75lb; Product Range:- RoHS Compliant: Yes

CONDUCTIVE ULTRA STACK & HANG BIN, BLACK; Bin Colour:Black; External Height:11"; External Width:16.5"; External Depth:18"; Carrying Capacity:75lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 42AC6034
Product Name Conductive Ultra Stack & Hang Bin, Black; Bin Colour Quantum Storage
Capacity 75 lbs (34 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Guided Cart for Hospitals and Clean Rooms - DC-10S - Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
MultiTek cart - RV-NH33A3X002B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
ESD Workshop / ESD Trolley - tps-tv01-22685 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details