Quantum Storage Systems Ultra Stack & Hang Bin, Blue, 75Lb; Bin Colour Quantum Storage QUS260BL

Description
ULTRA STACK & HANG BIN, BLUE, 75LB; Bin Colour:Blue; External Height:10"; External Width:11"; External Depth:18"; Carrying Capacity:75lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ULTRA STACK & HANG BIN, BLUE, 75LB; Bin Colour:Blue; External Height:10"; External Width:11"; External Depth:18"; Carrying Capacity:75lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra Stack & Hang Bin, Blue, 75Lb; Bin Colour Quantum Storage - 44AC7168 - Newark, An Avnet Company
Chicago, IL, United States
Ultra Stack & Hang Bin, Blue, 75Lb; Bin Colour Quantum Storage
44AC7168
Ultra Stack & Hang Bin, Blue, 75Lb; Bin Colour Quantum Storage 44AC7168
ULTRA STACK & HANG BIN, BLUE, 75LB; Bin Colour:Blue; External Height:10"; External Width:11"; External Depth:18"; Carrying Capacity:75lb; Product Range:- RoHS Compliant: Yes

ULTRA STACK & HANG BIN, BLUE, 75LB; Bin Colour:Blue; External Height:10"; External Width:11"; External Depth:18"; Carrying Capacity:75lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC7168
Product Name Ultra Stack & Hang Bin, Blue, 75Lb; Bin Colour Quantum Storage
Capacity 75 lbs (34 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Guided Cart - DC-10 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
MultiTek cart - RV-GB33S2X002B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
Trolleys - 1357332 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Material Steel
Length 20 inch (500 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details