Quantum Storage Systems Ultra Stack & Hang Bin, Green, 60Lb; Bin Colour Quantum Storage QUS241GN

Description
ULTRA STACK & HANG BIN, GREEN, 60LB; Bin Colour:Green; External Height:6"; External Width:8.25"; External Depth:13.625"; Carrying Capacity:60lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ULTRA STACK & HANG BIN, GREEN, 60LB; Bin Colour:Green; External Height:6"; External Width:8.25"; External Depth:13.625"; Carrying Capacity:60lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra Stack & Hang Bin, Green, 60Lb; Bin Colour Quantum Storage - 44AC7139 - Newark, An Avnet Company
Chicago, IL, United States
Ultra Stack & Hang Bin, Green, 60Lb; Bin Colour Quantum Storage
44AC7139
Ultra Stack & Hang Bin, Green, 60Lb; Bin Colour Quantum Storage 44AC7139
ULTRA STACK & HANG BIN, GREEN, 60LB; Bin Colour:Green; External Height:6"; External Width:8.25"; External Depth:13.625"; Carrying Capacity:60lb; Product Range:- RoHS Compliant: Yes

ULTRA STACK & HANG BIN, GREEN, 60LB; Bin Colour:Green; External Height:6"; External Width:8.25"; External Depth:13.625"; Carrying Capacity:60lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC7139
Product Name Ultra Stack & Hang Bin, Green, 60Lb; Bin Colour Quantum Storage
Capacity 60 lbs (27 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Guided Cart - DC-24 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 10000 lbs (4535 kg)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
ESD Workshop / ESD Trolley - tps-rv02-22683 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details