Quantum Storage Systems Conductive Ultra Stack & Hang Bin, Black; Bin Colour Quantum Storage QUS239CO

Description
CONDUCTIVE ULTRA STACK & HANG BIN, BLACK; Bin Colour:Black; External Height:7"; External Width:8.25"; External Depth:10.75"; Carrying Capacity:50lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CONDUCTIVE ULTRA STACK & HANG BIN, BLACK; Bin Colour:Black; External Height:7"; External Width:8.25"; External Depth:10.75"; Carrying Capacity:50lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conductive Ultra Stack & Hang Bin, Black; Bin Colour Quantum Storage - 42AC6002 - Newark, An Avnet Company
Chicago, IL, United States
Conductive Ultra Stack & Hang Bin, Black; Bin Colour Quantum Storage
42AC6002
Conductive Ultra Stack & Hang Bin, Black; Bin Colour Quantum Storage 42AC6002
CONDUCTIVE ULTRA STACK & HANG BIN, BLACK; Bin Colour:Black; External Height:7"; External Width:8.25"; External Depth:10.75"; Carrying Capacity:50lb; Product Range:- RoHS Compliant: Yes

CONDUCTIVE ULTRA STACK & HANG BIN, BLACK; Bin Colour:Black; External Height:7"; External Width:8.25"; External Depth:10.75"; Carrying Capacity:50lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 42AC6002
Product Name Conductive Ultra Stack & Hang Bin, Black; Bin Colour Quantum Storage
Capacity 50 lbs (23 kg)
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-rv03-22684 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Automatic Guided Cart - DC-24 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 10000 lbs (4535 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Platform Trolleys - 252034 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 662 lbs (300 kg)
Material Steel
Length 36 inch (907 mm)
View Details