Quantum Storage Systems Ultra Stack & Hang Bin, Clear, 50Lb; Bin Colour Quantum Storage QUS239CL

Description
ULTRA STACK & HANG BIN, CLEAR, 50LB; Bin Colour:Transparent; External Height:7"; External Width:8.25"; External Depth:10.75"; Carrying Capacity:50lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ULTRA STACK & HANG BIN, CLEAR, 50LB; Bin Colour:Transparent; External Height:7"; External Width:8.25"; External Depth:10.75"; Carrying Capacity:50lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra Stack & Hang Bin, Clear, 50Lb; Bin Colour Quantum Storage - 42AC6001 - Newark, An Avnet Company
Chicago, IL, United States
Ultra Stack & Hang Bin, Clear, 50Lb; Bin Colour Quantum Storage
42AC6001
Ultra Stack & Hang Bin, Clear, 50Lb; Bin Colour Quantum Storage 42AC6001
ULTRA STACK & HANG BIN, CLEAR, 50LB; Bin Colour:Transparent; External Height:7"; External Width:8.25"; External Depth:10.75"; Carrying Capacity:50lb; Product Range:- RoHS Compliant: Yes

ULTRA STACK & HANG BIN, CLEAR, 50LB; Bin Colour:Transparent; External Height:7"; External Width:8.25"; External Depth:10.75"; Carrying Capacity:50lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 42AC6001
Product Name Ultra Stack & Hang Bin, Clear, 50Lb; Bin Colour Quantum Storage
Capacity 50 lbs (23 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Guided Cart - DC-24 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 10000 lbs (4535 kg)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
ESD Workshop / ESD Trolley - tps-rv02-22683 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details