Quantum Storage Systems Ultra Stack & Hang Bin, Black, 30Lb; Bin Colour Quantum Storage QUS230BK

Description
ULTRA STACK & HANG BIN, BLACK, 30LB; Bin Colour:Black; External Height:5"; External Width:5.5"; External Depth:10.875"; Carrying Capacity:30lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ULTRA STACK & HANG BIN, BLACK, 30LB; Bin Colour:Black; External Height:5"; External Width:5.5"; External Depth:10.875"; Carrying Capacity:30lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra Stack & Hang Bin, Black, 30Lb; Bin Colour Quantum Storage - 44AC7107 - Newark, An Avnet Company
Chicago, IL, United States
Ultra Stack & Hang Bin, Black, 30Lb; Bin Colour Quantum Storage
44AC7107
Ultra Stack & Hang Bin, Black, 30Lb; Bin Colour Quantum Storage 44AC7107
ULTRA STACK & HANG BIN, BLACK, 30LB; Bin Colour:Black; External Height:5"; External Width:5.5"; External Depth:10.875"; Carrying Capacity:30lb; Product Range:- RoHS Compliant: Yes

ULTRA STACK & HANG BIN, BLACK, 30LB; Bin Colour:Black; External Height:5"; External Width:5.5"; External Depth:10.875"; Carrying Capacity:30lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC7107
Product Name Ultra Stack & Hang Bin, Black, 30Lb; Bin Colour Quantum Storage
Capacity 30 lbs (14 kg)
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-rv02-22683 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Automatic Guided Cart - DC-24 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 10000 lbs (4535 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Trolleys - 7938713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 1102 lbs (500 kg)
Material Steel
Width 2 to 9 inch (50 to 220 mm)
View Details