Quantum Storage Systems Ultra Stack & Hang Bin, Clear, 20Lb; Bin Colour Quantum Storage QUS221CL

Description
ULTRA STACK & HANG BIN, CLEAR, 20LB; Bin Colour:Transparent; External Height:5"; External Width:6"; External Depth:9.25"; Carrying Capacity:20lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ULTRA STACK & HANG BIN, CLEAR, 20LB; Bin Colour:Transparent; External Height:5"; External Width:6"; External Depth:9.25"; Carrying Capacity:20lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra Stack & Hang Bin, Clear, 20Lb; Bin Colour Quantum Storage - 42AC5984 - Newark, An Avnet Company
Chicago, IL, United States
Ultra Stack & Hang Bin, Clear, 20Lb; Bin Colour Quantum Storage
42AC5984
Ultra Stack & Hang Bin, Clear, 20Lb; Bin Colour Quantum Storage 42AC5984
ULTRA STACK & HANG BIN, CLEAR, 20LB; Bin Colour:Transparent; External Height:5"; External Width:6"; External Depth:9.25"; Carrying Capacity:20lb; Product Range:- RoHS Compliant: Yes

ULTRA STACK & HANG BIN, CLEAR, 20LB; Bin Colour:Transparent; External Height:5"; External Width:6"; External Depth:9.25"; Carrying Capacity:20lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 42AC5984
Product Name Ultra Stack & Hang Bin, Clear, 20Lb; Bin Colour Quantum Storage
Capacity 20 lbs (9 kg)
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-tv01-22685 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Guided Cart for Hospitals and Clean Rooms - DC-10S - Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Trolleys - 2728843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Material Steel
View Details