Quantum Storage Systems Ultra Stack & Hang Bin, Green, 8Lb; Bin Colour Quantum Storage QUS200GN

Description
ULTRA STACK & HANG BIN, GREEN, 8LB; Bin Colour:Green; External Height:3"; External Width:4.125"; External Depth:5"; Carrying Capacity:8lb; Product Range:- RoHS Compliant: Yes
Description
ULTRA STACK & HANG BIN, GREEN, 8LB; Bin Colour:Green; External Height:3"; External Width:4.125"; External Depth:5"; Carrying Capacity:8lb; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Ultra Stack & Hang Bin, part number QUS200, is designed for efficient storage and organization. It features external dimensions of 5" x 4-1/8" x 3" and has a carrying capacity of 8 lbs. The bin is constructed from durable materials, ensuring longevity and suitability for heavy-duty use. It is available in green and is compliant with RoHS standards. This bin is part of a larger series that offers various sizes and colors, allowing for versatile storage solutions in different environments.

Datasheet Summary
Powered by GS/AI

The Ultra Stack & Hang Bin, part number QUS200, is designed for efficient storage and organization. It features external dimensions of 5" x 4-1/8" x 3" and has a carrying capacity of 8 lbs. The bin is constructed from durable materials, ensuring longevity and suitability for heavy-duty use. It is available in green and is compliant with RoHS standards. This bin is part of a larger series that offers various sizes and colors, allowing for versatile storage solutions in different environments.

Suppliers

Company
Product
Description
Supplier Links
Ultra Stack & Hang Bin, Green, 8Lb; Bin Colour Quantum Storage - 44AC7079 - Newark, An Avnet Company
Chicago, IL, United States
Ultra Stack & Hang Bin, Green, 8Lb; Bin Colour Quantum Storage
44AC7079
Ultra Stack & Hang Bin, Green, 8Lb; Bin Colour Quantum Storage 44AC7079
ULTRA STACK & HANG BIN, GREEN, 8LB; Bin Colour:Green; External Height:3"; External Width:4.125"; External Depth:5"; Carrying Capacity:8lb; Product Range:- RoHS Compliant: Yes

ULTRA STACK & HANG BIN, GREEN, 8LB; Bin Colour:Green; External Height:3"; External Width:4.125"; External Depth:5"; Carrying Capacity:8lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC7079
Product Name Ultra Stack & Hang Bin, Green, 8Lb; Bin Colour Quantum Storage
Capacity 8 lbs (4 kg)
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-rv03-22684 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Automatic Guided Cart - DC-10 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Trolleys - 2728834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Material Steel
Length 27 inch (690 mm)
View Details