Quantum Storage Systems Individual Clear Tip Out Bin, Grey; Bin Colour Quantum Storage QTB405GY

Description
INDIVIDUAL CLEAR TIP OUT BIN, GREY; Bin Colour:Grey; No. of Cups:1; Bin Height:6.25"; Bin Width:5.25"; Bin Depth:4.75"; Product Range:- RoHS Compliant: Yes
Datasheet
Description
INDIVIDUAL CLEAR TIP OUT BIN, GREY; Bin Colour:Grey; No. of Cups:1; Bin Height:6.25"; Bin Width:5.25"; Bin Depth:4.75"; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Individual Clear Tip Out Bin, Grey; Bin Colour Quantum Storage - 44AC7055 - Newark, An Avnet Company
Chicago, IL, United States
Individual Clear Tip Out Bin, Grey; Bin Colour Quantum Storage
44AC7055
Individual Clear Tip Out Bin, Grey; Bin Colour Quantum Storage 44AC7055
INDIVIDUAL CLEAR TIP OUT BIN, GREY; Bin Colour:Grey; No. of Cups:1; Bin Height:6.25"; Bin Width:5.25"; Bin Depth:4.75"; Product Range:- RoHS Compliant: Yes

INDIVIDUAL CLEAR TIP OUT BIN, GREY; Bin Colour:Grey; No. of Cups:1; Bin Height:6.25"; Bin Width:5.25"; Bin Depth:4.75"; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC7055
Product Name Individual Clear Tip Out Bin, Grey; Bin Colour Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-rv02-22683 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Automatic Guided Cart - DC-24 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 10000 lbs (4535 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Sack Trucks - 1874990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Hand Truck
Capacity 220 lbs (100 kg)
Material Aluminum
View Details